Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LCMXO3L-1300E-5UWG36CTR1K

Description
MachXO3 Field Programmable Gate Array (FPGA) IC 28 65536 1280 36-UFBGA, WLCSP
Request a Quote Datasheet
Description
MachXO3 Field Programmable Gate Array (FPGA) IC 28 65536 1280 36-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-2235-6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-2235-6-ND
FPGAs (Field Programmable Gate Array) 220-2235-6-ND
MachXO3 Field Programmable Gate Array (FPGA) IC 28 65536 1280 36-UFBGA, WLCSP

MachXO3 Field Programmable Gate Array (FPGA) IC 28 65536 1280 36-UFBGA, WLCSP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-2235-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-2235-2-ND
FPGAs (Field Programmable Gate Array) 220-2235-2-ND
MachXO3 Field Programmable Gate Array (FPGA) IC 28 65536 1280 36-UFBGA, WLCSP

MachXO3 Field Programmable Gate Array (FPGA) IC 28 65536 1280 36-UFBGA, WLCSP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-2235-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-2235-1-ND
FPGAs (Field Programmable Gate Array) 220-2235-1-ND
MachXO3 Field Programmable Gate Array (FPGA) IC 28 65536 1280 36-UFBGA, WLCSP

MachXO3 Field Programmable Gate Array (FPGA) IC 28 65536 1280 36-UFBGA, WLCSP

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-LCMXO3L-1300E-5UWG36CTR1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LCMXO3L-1300E-5UWG36CTR1K
1.2V FPGA Programmable Logic Device 696-LCMXO3L-1300E-5UWG36CTR1K
FPGA, 36-Pin, 1.2V, PBGA-36, 0-85°C Product overview: LCMXO3L-1300E-5UWG36 CTR1K from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO3L-1300E-5U WG36CTR1K can be used for catalog matching and distributor lookup.

FPGA, 36-Pin, 1.2V, PBGA-36, 0-85°C Product overview: LCMXO3L-1300E-5UWG36CTR1K from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO3L-1300E-5UWG36CTR1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1113747-LCMXO3L-1300E-5UWG36CTR1K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1113747-LCMXO3L-1300E-5UWG36CTR1K
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1113747-LCMXO3L-1300E-5UWG36CTR1K
Win Source Part Number: 1113747-LCMXO3L-1300 E-5UWG36CTR1K Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MachXO3 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Number of I/O: 28 Number of LABs/CLBs: 160 Number of Logic Elements/Cells: 1280 Total RAM Bits: 65536 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP (2.54x2.59) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): LCMXO3L1300E5UWG36CT R1K; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-2235-1,220-2235- 2,LCMXO3L-1300E-5UWG 36CTR1K-ND,220-2235- 6 Base Product Number: LCMXO3

Win Source Part Number: 1113747-LCMXO3L-1300E-5UWG36CTR1K
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MachXO3
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Number of I/O: 28
Number of LABs/CLBs: 160
Number of Logic Elements/Cells: 1280
Total RAM Bits: 65536
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 36-UFBGA, WLCSP
Supplier Device Package: 36-WLCSP (2.54x2.59)
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): LCMXO3L1300E5UWG36CTR1K;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-2235-1,220-2235-2,LCMXO3L-1300E-5UWG36CTR1K-ND,220-2235-6
Base Product Number: LCMXO3

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO3L-1300E-5UWG36CTR1K - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO3L-1300E-5UWG36CTR1K
Embedded - FPGAs (Field Programmable Gate Array) LCMXO3L-1300E-5UWG36CTR1K
IC FPGA 28 I/O 36WLCSP

IC FPGA 28 I/O 36WLCSP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO3L-1300E-5UWG36CTR1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO3L-1300E-5UWG36CTR1K
FPGAs (Field Programmable Gate Array) LCMXO3L-1300E-5UWG36CTR1K
MachXO3 Field Programmable Gate Array (FPGA) IC 28 65536 1280 36-UFBGA, WLCSP

MachXO3 Field Programmable Gate Array (FPGA) IC 28 65536 1280 36-UFBGA, WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO3L-1300E-5UWG36CTR1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO3L-1300E-5UWG36CTR1K
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO3L-1300E-5UWG36CTR1K
IC FPGA 28 I/O 36WLCSP

IC FPGA 28 I/O 36WLCSP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-2235-6-ND 696-LCMXO3L-1300E-5UWG36CTR1K 1113747-LCMXO3L-1300E-5UWG36CTR1K LCMXO3L-1300E-5UWG36CTR1K LCMXO3L-1300E-5UWG36CTR1K LCMXO3L-1300E-5UWG36CTR1K
Product Name FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 36-UFBGA, WLCSP Other; 36-UFBGA, WLCSP
Pins 36
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.2 Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LC-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details