MachXO2 Field Programmable Gate Array (FPGA) IC 107 65536 640 144-LQFP
FPGA 640-Cell TQFP 269MHz 108 I/O 2.5V Product overview: LCMXO2-640UHC-4TG144
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070834-LCMXO2-640UHC
Mounting: SMD (SMT)
Number of I/O: 107
Number of LABs/CLBs: 80
Number of Logic Elements/Cells: 640
Total RAM Bits: 65536
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.375 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC FPGA 107 I/O 144TQFP
IC FPGA 107 I/O 144TQFP
IC FPGA 107 I/O 144TQFP
MachXO2 Field Programmable Gate Array (FPGA) IC 107 65536 640 144-LQFP
PLD, 640 LUTS, MACHXO2, 144TQFP; CPLD Type:FLASH; No. of Macrocells:640; No. of I/O s:108I/O s; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:269MHz; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 220-1494-ND | 696-LCMXO2-640UHC-4TG144C | 070834-LCMXO2-640UHC-4TG144C | LCMXO2-640UHC-4TG144C | LCMXO2-640UHC-4TG144C | LCMXO2-640UHC-4TG144C | LCMXO2-640UHC-4TG144C | 48W6132 |
| Product Name | FPGAs (Field Programmable Gate Array) | 269MHz 2.5V FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-640UHC-4TG144C | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Pld, 640 Luts, Machxo2, 144Tqfp; Cpld Type Lattice Semiconductor |
| Package Type | LFQP; Other; 144-LQFP | Other; TQFP | QFP; TQFP; Other; 144-TQFP (20x20) | QFP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | Other; TQFP | |
| Pins | 144 | 144 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| System Gates | 640 | |||||||
| Logic Cells / Logic Blocks | 640 | 640 | 640 | 640 |