The LCMXO1200E-4FTN256C is a non-volatile, infinitely reconfigurable programmable logic device with 1200 LUT4s, 211 I/Os, and 27.6 Kbits of embedded block RAM, designed for glue logic, bus bridging, and control applications. It operates with a 1.2V power supply and uses a 256-ball ftBGA package measuring 17x17 mm. The device supports up to two sysCLOCK PLLs, TransFR™ in-field reconfiguration, and IEEE 1149.1 boundary scan. It is lead-free and RoHS compliant, with operating temperature grade COM. The part features instant-on capability, sleep mode for reduced static current, and IEEE 1532 compliant in-system programming.
Flash PLD, 550MHz, 1200LE, 211 I/O, LBGA, 1.2V Product overview: LCMXO1200E-4FTN256C from Lattice Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MHz, 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 550MHz, 1.2V, Memory IC and Storage Component, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO1200E-4FTN2
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 696-LCMXO1200E-4FTN256C |
| Product Name | 550MHz 1.2V Memory IC and Storage Component |
| Memory Category | Flash; SRAM,; SRAM Chip |