EE PLD, 7.5ns, 256 Macrocells, CMOS, TQFP100 Product overview: LC4256V-75T100E from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-LC4256V-75T100E can be used for catalog matching and distributor lookup.
IC CPLD 256MC 7.5NS 100TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922742-LC4256V-75T10
Series: ispMACH® 4000V
Operating Temperature Range: -40°C ~ 130°C (TJ)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 64
Part Status: Obsolete
Family Name: LC4256
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 256MC 7.5NS 100TQFP
IC CPLD 256MC 7.5NS 100TQFP
IC CPLD 256MC 7.5NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-LC4256V-75T100E | LC4256V-75T100E-ND | 922742-LC4256V-75T100E | LC4256V-75T100E | LC4256V-75T100E | LC4256V-75T100E |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4256V-75T100E | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | ||||
| Logic Cells / Logic Blocks | 16 | 16 | ||||
| Package Type | Other; TQFP | LFQP; Other; 100-LQFP | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; Other; 100-LQFP | QFP | |
| Internal Frequency | 322 MHz | |||||
| User I/Os | 64 pins | 64 pins | 64 pins |