Microchip Technology, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BQ-20JC ATV2500BQ-20JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 862599-ATV2500BQ-20J C Series: ATV2500B(L) and BQ(L) Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 24 Part Status: Obsolete Family Name: ATV2500B Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862599-ATV2500BQ-20J C Series: ATV2500B(L) and BQ(L) Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 24 Part Status: Obsolete Family Name: ATV2500B Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BQ-20JC - 862599-ATV2500BQ-20JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BQ-20JC
862599-ATV2500BQ-20JC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BQ-20JC 862599-ATV2500BQ-20JC
Manufacturer: Microchip Technology Win Source Part Number: 862599-ATV2500BQ-20J C Series: ATV2500B(L) and BQ(L) Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 24 Part Status: Obsolete Family Name: ATV2500B Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862599-ATV2500BQ-20JC
Series: ATV2500B(L) and BQ(L)
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 24
Part Status: Obsolete
Family Name: ATV2500B
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.6x16.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
CPLD Programmable Logic Device - 695-ATV2500BQ-20JC - ERSAELECTRONICS PTE. LTD.
Singapore
CPLD Programmable Logic Device
695-ATV2500BQ-20JC
CPLD Programmable Logic Device 695-ATV2500BQ-20JC
IC CPLD 48MACRO Q-PWR OTP 44PLCC Product overview: ATV2500BQ-20JC from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATV2500BQ-20JC can be used for catalog matching and distributor lookup.

IC CPLD 48MACRO Q-PWR OTP 44PLCC Product overview: ATV2500BQ-20JC from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATV2500BQ-20JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BQ-20JC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ATV2500BQ-20JC
Embedded - CPLDs (Complex Programmable Logic Devices) ATV2500BQ-20JC
IC CPLD 48MACRO Q-PWR OTP 44PLCC

IC CPLD 48MACRO Q-PWR OTP 44PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - ATV2500BQ-20JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ATV2500BQ-20JC
CPLDs (Complex Programmable Logic Devices) ATV2500BQ-20JC
IC CPLD 24MC 20NS 44PLCC

IC CPLD 24MC 20NS 44PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 862599-ATV2500BQ-20JC 695-ATV2500BQ-20JC ATV2500BQ-20JC ATV2500BQ-20JC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATV2500BQ-20JC CPLD Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Package Type PLCC; Other; 44-PLCC (16.6x16.6) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data