Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068916-LC4256V-75FN
Mounting: SMD (SMT)
Frequency: 178.57 MHz
Operating Supply Voltage: 3.3 V
Memory Type: EEPROM
Number of Pins: 256
Number of Logic Elements/Cells: 36
Number of Macrocells: 256
Propagation Delay: 7.5 ns
Categories: Embedded Processors and Controllers
Case / Package: FBGA
Operating Supply Current: 12.5 mA
Max Frequency: 322 MHz
Alternative Parts (Cross-Reference): LC4256V-75FN256BCLC4
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of I/Os: 100
Number of Logic Blocks (LABs): 16
Nominal Supply Current: 12.5 mA
Number of Programmable I/O: 100
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1068916-LC4256V-75FN256BC |
| Product Name | Embedded Processors and Controllers - LC4256V-75FN256BC |
| Device Type | Storage Interface |
| Features | RoHS |
| Supply Voltage | Other; 3.3 V |