Lattice Semiconductor Corporation Embedded Processors and Controllers - LC4256V-75FN256AC LC4256V-75FN256AC

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195842-LC4256V-75FN 256AC Frequency: 178.57 MHz Operating Supply Voltage: 3.3 V Memory Type: EEPROM Number of Pins: 256 Number of Logic Elements/Cells: 36 Number of Macrocells: 256 Propagation Delay: 7.5 ns Categories: Embedded Processors and Controllers Case / Package: FBGA Operating Supply Current: 12.5 mA Max Frequency: 322 MHz Alternative Parts (Cross-Reference): LC4256V75FN256AC; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of I/Os: 100 Number of Logic Blocks (LABs): 16 Max Operating Temperature: 90 °C Nominal Supply Current: 12.5 mA Number of Programmable I/O: 100
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195842-LC4256V-75FN 256AC Frequency: 178.57 MHz Operating Supply Voltage: 3.3 V Memory Type: EEPROM Number of Pins: 256 Number of Logic Elements/Cells: 36 Number of Macrocells: 256 Propagation Delay: 7.5 ns Categories: Embedded Processors and Controllers Case / Package: FBGA Operating Supply Current: 12.5 mA Max Frequency: 322 MHz Alternative Parts (Cross-Reference): LC4256V75FN256AC; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of I/Os: 100 Number of Logic Blocks (LABs): 16 Max Operating Temperature: 90 °C Nominal Supply Current: 12.5 mA Number of Programmable I/O: 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - LC4256V-75FN256AC - 1195842-LC4256V-75FN256AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - LC4256V-75FN256AC
1195842-LC4256V-75FN256AC
Embedded Processors and Controllers - LC4256V-75FN256AC 1195842-LC4256V-75FN256AC
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195842-LC4256V-75FN 256AC Frequency: 178.57 MHz Operating Supply Voltage: 3.3 V Memory Type: EEPROM Number of Pins: 256 Number of Logic Elements/Cells: 36 Number of Macrocells: 256 Propagation Delay: 7.5 ns Categories: Embedded Processors and Controllers Case / Package: FBGA Operating Supply Current: 12.5 mA Max Frequency: 322 MHz Alternative Parts (Cross-Reference): LC4256V75FN256AC; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of I/Os: 100 Number of Logic Blocks (LABs): 16 Max Operating Temperature: 90 °C Nominal Supply Current: 12.5 mA Number of Programmable I/O: 100

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195842-LC4256V-75FN256AC
Frequency: 178.57 MHz
Operating Supply Voltage: 3.3 V
Memory Type: EEPROM
Number of Pins: 256
Number of Logic Elements/Cells: 36
Number of Macrocells: 256
Propagation Delay: 7.5 ns
Categories: Embedded Processors and Controllers
Case / Package: FBGA
Operating Supply Current: 12.5 mA
Max Frequency: 322 MHz
Alternative Parts (Cross-Reference): LC4256V75FN256AC;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of I/Os: 100
Number of Logic Blocks (LABs): 16
Max Operating Temperature: 90 °C
Nominal Supply Current: 12.5 mA
Number of Programmable I/O: 100

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1195842-LC4256V-75FN256AC
Product Name Embedded Processors and Controllers - LC4256V-75FN256AC
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 3.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - CHL8510CRT - Rochester Electronics
Infineon Technologies AG
Specs
Features RoHS
Package Type DFN10
View Details