Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778277-LAE3-35EA-6FN
Series: LA-ECP3
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 295
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 33000
Total RAM Bits: 1358848
Family Name: LAE3-35EA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): AGLE3000V5-FFGG484; AGLE3000-FGG484I; AGLE3000-FGG484; AGLE3000V5-FFG484;
Introduction Date: June 21, 2013
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
LA-ECP3 Field Programmable Gate Array (FPGA) IC 295 1358848 33000 484-BBGA
Field Programmable Gate Array, Product overview: LAE3-35EA-6FN484E from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LAE3-35EA-6FN484
IC FPGA 295 I/O 484FBGA
LA-ECP3 Field Programmable Gate Array (FPGA) IC 295 1358848 33000 484-BBGA
IC FPGA 295 I/O 484FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 778277-LAE3-35EA-6FN484E | LAE3-35EA-6FN484E-ND | 696-LAE3-35EA-6FN484E | LAE3-35EA-6FN484E | LAE3-35EA-6FN484E | LAE3-35EA-6FN484E |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LAE3-35EA-6FN484E | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 33000 | 33000 | 33000 | 33000 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | ||
| Package Type | Other; 484-BBGA | Other; 484-BBGA | ||||
| Pins | 484 |