LA-ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA
IC FPGA 222 I/O 484FBGA
IC FPGA 222 I/O 484FBGA
LA-ECP3 Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LAE3-17EA-6FN484E-ND | LAE3-17EA-6FN484E | LAE3-17EA-6FN484E | LAE3-17EA-6FN484E |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | ||
| Pins | 484 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Cells / Logic Blocks | 17000 | 17000 |