Lattice Semiconductor Corporation Multifunction Counter; No. Of Digits / Alpha Laurel Electronics L60010FR

Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multifunction Counter; No. Of Digits / Alpha Laurel Electronics - 84K0402 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Laurel Electronics
84K0402
Multifunction Counter; No. Of Digits / Alpha Laurel Electronics 84K0402
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 84K0402
Product Name Multifunction Counter; No. Of Digits / Alpha Laurel Electronics
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-SPA - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
Counters - 8966964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details