Lattice Semiconductor Corporation Panel Meter, 6, 85Vac To 264Vac; No. Of Digits / Alpha Laurel Electronics L50000QD

Description
PANEL METER, 6, 85VAC TO 264VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Description
PANEL METER, 6, 85VAC TO 264VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 6, 85Vac To 264Vac; No. Of Digits / Alpha Laurel Electronics - 84R3780 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 6, 85Vac To 264Vac; No. Of Digits / Alpha Laurel Electronics
84R3780
Panel Meter, 6, 85Vac To 264Vac; No. Of Digits / Alpha Laurel Electronics 84R3780
PANEL METER, 6, 85VAC TO 264VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

PANEL METER, 6, 85VAC TO 264VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 84R3780
Product Name Panel Meter, 6, 85Vac To 264Vac; No. Of Digits / Alpha Laurel Electronics
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8493863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Led
View Details
Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details