Lattice Semiconductor Corporation Laureate 1/8 Din Digital Panel Meter, Basic Dpm With Red Leds, Low Voltage Power 12-30 Vac Or 10-48 Vdc, No Relays, No Analog Output, No Communication Option, Pt100 100 Ohm Platinum Rtd Input, Din ... L21000P385C

Description
Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, low voltage power 12-30 Vac or 10-48 Vdc, no relays, no analog output, no communication option, Pt100 100 ohm platinum RTD input, DIN alpha, -202 to 850 degrees C
Description
Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, low voltage power 12-30 Vac or 10-48 Vdc, no relays, no analog output, no communication option, Pt100 100 ohm platinum RTD input, DIN alpha, -202 to 850 degrees C

Suppliers

Company
Product
Description
Supplier Links
Laureate 1/8 Din Digital Panel Meter, Basic Dpm With Red Leds, Low Voltage Power 12-30 Vac Or 10-48 Vdc, No Relays, No Analog Output, No Communication Option, Pt100 100 Ohm Platinum Rtd Input, Din ... - 58W3931 - Newark, An Avnet Company
Chicago, IL, United States
Laureate 1/8 Din Digital Panel Meter, Basic Dpm With Red Leds, Low Voltage Power 12-30 Vac Or 10-48 Vdc, No Relays, No Analog Output, No Communication Option, Pt100 100 Ohm Platinum Rtd Input, Din ...
58W3931
Laureate 1/8 Din Digital Panel Meter, Basic Dpm With Red Leds, Low Voltage Power 12-30 Vac Or 10-48 Vdc, No Relays, No Analog Output, No Communication Option, Pt100 100 Ohm Platinum Rtd Input, Din ... 58W3931
Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, low voltage power 12-30 Vac or 10-48 Vdc, no relays, no analog output, no communication option, Pt100 100 ohm platinum RTD input, DIN alpha, -202 to 850 degrees C

Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, low voltage power 12-30 Vac or 10-48 Vdc, no relays, no analog output, no communication option, Pt100 100 ohm platinum RTD input, DIN alpha, -202 to 850 degrees C

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 58W3931
Product Name Laureate 1/8 Din Digital Panel Meter, Basic Dpm With Red Leds, Low Voltage Power 12-30 Vac Or 10-48 Vdc, No Relays, No Analog Output, No Communication Option, Pt100 100 Ohm Platinum Rtd Input, Din ...
Unlock Full Specs
to access all available technical data

Similar Products

Universal Process Controller - Control Master CM30 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
SS2000+ Series C Local Hardware Activation Point -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details