Lattice Semiconductor Corporation Process Meter; No. Of Digits / Alpha Laurel Electronics L20110P

Description
PROCESS METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:45.6mm; Panel Cutout Width:90.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes
Description
PROCESS METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:45.6mm; Panel Cutout Width:90.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Laurel Electronics - 84K0400 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Laurel Electronics
84K0400
Process Meter; No. Of Digits / Alpha Laurel Electronics 84K0400
PROCESS METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:45.6mm; Panel Cutout Width:90.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

PROCESS METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:45.6mm; Panel Cutout Width:90.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84K0400
Product Name Process Meter; No. Of Digits / Alpha Laurel Electronics
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Meters - VAF36-DEMO - ODG (Origin Data Global)
View Details
2 suppliers