Lattice Semiconductor Corporation Current Meter; No. Of Digits / Alpha Laurel Electronics L20100DCA4

Description
CURRENT METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:-5A to +5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes
Description
CURRENT METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:-5A to +5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Meter; No. Of Digits / Alpha Laurel Electronics - 84K0387 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Laurel Electronics
84K0387
Current Meter; No. Of Digits / Alpha Laurel Electronics 84K0387
CURRENT METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:-5A to +5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes

CURRENT METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:-5A to +5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84K0387
Product Name Current Meter; No. Of Digits / Alpha Laurel Electronics
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers