PROCESS METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:45.6mm; Panel Cutout Width:90.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 84K0384 |
| Product Name | Process Meter; No. Of Digits / Alpha Laurel Electronics |
| Number Digits | 5.0 |