Lattice Semiconductor Corporation Strain Gauge Meter; No. Of Digits / Alpha Laurel Electronics L20000SG

Description
STRAIN GAUGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN GAUGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gauge Meter; No. Of Digits / Alpha Laurel Electronics - 84K0381 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge Meter; No. Of Digits / Alpha Laurel Electronics
84K0381
Strain Gauge Meter; No. Of Digits / Alpha Laurel Electronics 84K0381
STRAIN GAUGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes

STRAIN GAUGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84K0381
Product Name Strain Gauge Meter; No. Of Digits / Alpha Laurel Electronics
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details