Lattice Semiconductor Corporation Voltage Meter; No. Of Digits / Alpha Laurel Electronics L20000RMV1

Description
VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:AC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:-RoHS Compliant: Yes
Description
VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:AC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Laurel Electronics - 84K0377 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Laurel Electronics
84K0377
Voltage Meter; No. Of Digits / Alpha Laurel Electronics 84K0377
VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:AC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:-RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:AC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84K0377
Product Name Voltage Meter; No. Of Digits / Alpha Laurel Electronics
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Batch Controller Pulse Input Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 629975 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details