Lattice Semiconductor Corporation Voltage Meter; No. Of Digits / Alpha Laurel Electronics L20000DCV4

Description
VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:-200V to +200V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes
Description
VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:-200V to +200V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Laurel Electronics - 84K0373 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Laurel Electronics
84K0373
Voltage Meter; No. Of Digits / Alpha Laurel Electronics 84K0373
VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:-200V to +200V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:-200V to +200V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84K0373
Product Name Voltage Meter; No. Of Digits / Alpha Laurel Electronics
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details