Lattice Semiconductor Corporation Current Meter; No. Of Digits / Alpha Laurel Electronics L20000DCA1

Description
CURRENT METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:-2mA to +2mA; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:-RoHS Compliant: Yes
Description
CURRENT METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:-2mA to +2mA; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Meter; No. Of Digits / Alpha Laurel Electronics - 84K0367 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Laurel Electronics
84K0367
Current Meter; No. Of Digits / Alpha Laurel Electronics 84K0367
CURRENT METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:-2mA to +2mA; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:-RoHS Compliant: Yes

CURRENT METER; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:-2mA to +2mA; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84K0367
Product Name Current Meter; No. Of Digits / Alpha Laurel Electronics
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details