Manufacturer: Microchip Technology
Win Source Part Number: 862320-ATF2500C-20PI
Series: ATF2500C(L)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Number of I/O: 24
Part Status: Obsolete
Family Name: ATF2500
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 24MC 20NS 40DIP Product overview: ATF2500C-20PI from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF2500C-20PI can be used for catalog matching and distributor lookup.
IC CPLD 24MC 20NS 40DIP
IC CPLD 24MC 20NS 40DIP
IC CPLD 24MC 20NS 40DIP
IC CPLD 24MC 20NS 40DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 862320-ATF2500C-20PI | 695-ATF2500C-20PI | ATF2500C-20PI-ND | ATF2500C-20PI | ATF2500C-20PI | ATF2500C-20PI |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF2500C-20PI | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | PDIP; Other; 40-PDIP | Other; Tube | Other; "40-DIP (0.600"", 15.24mm)" | Other; 40-DIP (0.600\", 15.24mm) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Macrocells | 24 | 24 | ||||
| User I/Os | 24 pins | 24 pins | 24 pins |