Lattice Semiconductor Corporation Embedded Processors and Controllers - ISPLSI2032-110LT48 ISPLSI2032-110LT48

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970658-ISPLSI2032-11 0LT48 Number of Gates: 1000 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970658-ISPLSI2032-11 0LT48 Number of Gates: 1000 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ISPLSI2032-110LT48 - 970658-ISPLSI2032-110LT48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ISPLSI2032-110LT48
970658-ISPLSI2032-110LT48
Embedded Processors and Controllers - ISPLSI2032-110LT48 970658-ISPLSI2032-110LT48
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970658-ISPLSI2032-11 0LT48 Number of Gates: 1000 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970658-ISPLSI2032-110LT48
Number of Gates: 1000
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 970658-ISPLSI2032-110LT48
Product Name Embedded Processors and Controllers - ISPLSI2032-110LT48
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF7552TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - I/O Expanders - AAT4292IJQ-T1 - 1011516-AAT4292IJQ-T1 - Win Source Electronics
Specs
Supply Voltage Other; 1.8 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 10-SC70JW
View Details
3 suppliers