Lattice Semiconductor Corporation Embedded Processors and Controllers - ISPLSI1024-90LT ISPLSI1024-90LT

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066049-ISPLSI1024-9 0LT Mounting: SMD (SMT) Frequency: 125 MHz Operating Supply Voltage: 5 V Memory Type: EEPROM Number of Pins: 100 Number of Logic Elements/Cells: 24 Number of Gates: 4000 Number of Macrocells: 96 Propagation Delay: 17 ns Categories: Embedded Processors and Controllers Case / Package: TQFP Operating Supply Current: 190 mA Max Frequency: 125 MHz Alternative Parts (Cross-Reference): ISPLSI1024-90LTISPLS I 1024-90LT; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 17 ns Number of I/Os: 48 Number of Logic Blocks (LABs): 24 Nominal Supply Current: 190 mA Number of Programmable I/O: 48
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066049-ISPLSI1024-9 0LT Mounting: SMD (SMT) Frequency: 125 MHz Operating Supply Voltage: 5 V Memory Type: EEPROM Number of Pins: 100 Number of Logic Elements/Cells: 24 Number of Gates: 4000 Number of Macrocells: 96 Propagation Delay: 17 ns Categories: Embedded Processors and Controllers Case / Package: TQFP Operating Supply Current: 190 mA Max Frequency: 125 MHz Alternative Parts (Cross-Reference): ISPLSI1024-90LTISPLS I 1024-90LT; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 17 ns Number of I/Os: 48 Number of Logic Blocks (LABs): 24 Nominal Supply Current: 190 mA Number of Programmable I/O: 48
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ISPLSI1024-90LT - 1066049-ISPLSI1024-90LT - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ISPLSI1024-90LT
1066049-ISPLSI1024-90LT
Embedded Processors and Controllers - ISPLSI1024-90LT 1066049-ISPLSI1024-90LT
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066049-ISPLSI1024-9 0LT Mounting: SMD (SMT) Frequency: 125 MHz Operating Supply Voltage: 5 V Memory Type: EEPROM Number of Pins: 100 Number of Logic Elements/Cells: 24 Number of Gates: 4000 Number of Macrocells: 96 Propagation Delay: 17 ns Categories: Embedded Processors and Controllers Case / Package: TQFP Operating Supply Current: 190 mA Max Frequency: 125 MHz Alternative Parts (Cross-Reference): ISPLSI1024-90LTISPLS I 1024-90LT; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 17 ns Number of I/Os: 48 Number of Logic Blocks (LABs): 24 Nominal Supply Current: 190 mA Number of Programmable I/O: 48

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066049-ISPLSI1024-90LT
Mounting: SMD (SMT)
Frequency: 125 MHz
Operating Supply Voltage: 5 V
Memory Type: EEPROM
Number of Pins: 100
Number of Logic Elements/Cells: 24
Number of Gates: 4000
Number of Macrocells: 96
Propagation Delay: 17 ns
Categories: Embedded Processors and Controllers
Case / Package: TQFP
Operating Supply Current: 190 mA
Max Frequency: 125 MHz
Alternative Parts (Cross-Reference): ISPLSI1024-90LTISPLSI 1024-90LT;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 17 ns
Number of I/Os: 48
Number of Logic Blocks (LABs): 24
Nominal Supply Current: 190 mA
Number of Programmable I/O: 48

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1066049-ISPLSI1024-90LT
Product Name Embedded Processors and Controllers - ISPLSI1024-90LT
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 702-SI3019-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers