Lattice Semiconductor Corporation Interface - Interface - Analog Switches - Special Purpose - ISPGDX80VA-7T100 ISPGDX80VA-7T100

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190759-ISPGDX80VA-7 T100 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX80 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): ispGDX80VA-7TN100; Introduction Date: August 30, 2000 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190759-ISPGDX80VA-7 T100 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX80 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): ispGDX80VA-7TN100; Introduction Date: August 30, 2000 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISPGDX80VA-7T100 - 1190759-ISPGDX80VA-7T100 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISPGDX80VA-7T100
1190759-ISPGDX80VA-7T100
Interface - Interface - Analog Switches - Special Purpose - ISPGDX80VA-7T100 1190759-ISPGDX80VA-7T100
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190759-ISPGDX80VA-7 T100 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX80 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): ispGDX80VA-7TN100; Introduction Date: August 30, 2000 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190759-ISPGDX80VA-7T100
Series: ispGDX
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Applications: PCIe
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: ispGDX80
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): ispGDX80VA-7TN100;
Introduction Date: August 30, 2000
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1190759-ISPGDX80VA-7T100
Product Name Interface - Interface - Analog Switches - Special Purpose - ISPGDX80VA-7T100
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2457-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers