Lattice Semiconductor Corporation Interface - Interface - Analog Switches - Special Purpose - ISPGDX240VA-7B388 ISPGDX240VA-7B388

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190757-ISPGDX240VA- 7B388 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 388-BBGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 388-BGA (35x35) Introduction Date: August 29, 2000 ECCN: 3A991.d Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190757-ISPGDX240VA- 7B388 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 388-BBGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 388-BGA (35x35) Introduction Date: August 29, 2000 ECCN: 3A991.d Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISPGDX240VA-7B388 - 1190757-ISPGDX240VA-7B388 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISPGDX240VA-7B388
1190757-ISPGDX240VA-7B388
Interface - Interface - Analog Switches - Special Purpose - ISPGDX240VA-7B388 1190757-ISPGDX240VA-7B388
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190757-ISPGDX240VA- 7B388 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 388-BBGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 388-BGA (35x35) Introduction Date: August 29, 2000 ECCN: 3A991.d Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190757-ISPGDX240VA-7B388
Series: ispGDX
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 388-BBGA
Applications: PCIe
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: ispGDX240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Manufacturer Package: 388-BGA (35x35)
Introduction Date: August 29, 2000
ECCN: 3A991.d
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1190757-ISPGDX240VA-7B388
Product Name Interface - Interface - Analog Switches - Special Purpose - ISPGDX240VA-7B388
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3210-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers