Lattice Semiconductor Corporation Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5BN208 ISPGDX160VA-5BN208

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190751-ISPGDX160VA- 5BN208 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX160VA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 208-FPBGA (17x17) Alternative Parts (Cross-Reference): ispGDX160VA-5B208; Introduction Date: August 03, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190751-ISPGDX160VA- 5BN208 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX160VA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 208-FPBGA (17x17) Alternative Parts (Cross-Reference): ispGDX160VA-5B208; Introduction Date: August 03, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5BN208 - 1190751-ISPGDX160VA-5BN208 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5BN208
1190751-ISPGDX160VA-5BN208
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5BN208 1190751-ISPGDX160VA-5BN208
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190751-ISPGDX160VA- 5BN208 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX160VA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 208-FPBGA (17x17) Alternative Parts (Cross-Reference): ispGDX160VA-5B208; Introduction Date: August 03, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190751-ISPGDX160VA-5BN208
Series: ispGDX
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BGA
Applications: PCIe
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: ispGDX160VA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 208-FPBGA (17x17)
Alternative Parts (Cross-Reference): ispGDX160VA-5B208;
Introduction Date: August 03, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1190751-ISPGDX160VA-5BN208
Product Name Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5BN208
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 2946DM/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-BCM43438KUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details