Lattice Semiconductor Corporation Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5B208I ISPGDX160VA-5B208I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 205630-ISPGDX160VA-5 B208I Packaging: Tray Applications: PCIe Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-FPBGA (17x17) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 205630-ISPGDX160VA-5 B208I Packaging: Tray Applications: PCIe Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-FPBGA (17x17) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5B208I - 205630-ISPGDX160VA-5B208I - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5B208I
205630-ISPGDX160VA-5B208I
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5B208I 205630-ISPGDX160VA-5B208I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 205630-ISPGDX160VA-5 B208I Packaging: Tray Applications: PCIe Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-FPBGA (17x17) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 205630-ISPGDX160VA-5B208I
Packaging: Tray
Applications: PCIe
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-FPBGA (17x17)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 205630-ISPGDX160VA-5B208I
Product Name Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5B208I
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Specialized - 73S8014RN-IL/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 20-SOIC
View Details