Lattice Semiconductor Corporation Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5B208 ISPGDX160VA-5B208

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190750-ISPGDX160VA- 5B208 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX160VA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 208-FPBGA (17x17) Alternative Parts (Cross-Reference): ispGDX160VA-5BN208; Introduction Date: August 03, 2000 ECCN: EAR99 Country of Origin: Malaysia ,Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190750-ISPGDX160VA- 5B208 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX160VA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 208-FPBGA (17x17) Alternative Parts (Cross-Reference): ispGDX160VA-5BN208; Introduction Date: August 03, 2000 ECCN: EAR99 Country of Origin: Malaysia ,Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5B208 - 1190750-ISPGDX160VA-5B208 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5B208
1190750-ISPGDX160VA-5B208
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5B208 1190750-ISPGDX160VA-5B208
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190750-ISPGDX160VA- 5B208 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX160VA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 208-FPBGA (17x17) Alternative Parts (Cross-Reference): ispGDX160VA-5BN208; Introduction Date: August 03, 2000 ECCN: EAR99 Country of Origin: Malaysia ,Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190750-ISPGDX160VA-5B208
Series: ispGDX
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BGA
Applications: PCIe
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: ispGDX160VA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 208-FPBGA (17x17)
Alternative Parts (Cross-Reference): ispGDX160VA-5BN208;
Introduction Date: August 03, 2000
ECCN: EAR99
Country of Origin: Malaysia ,Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1190750-ISPGDX160VA-5B208
Product Name Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-5B208
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B933-SXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details