Lattice Semiconductor Corporation Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-3B208 ISPGDX160VA-3B208

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 205629-ISPGDX160VA-3 B208 Packaging: Tray Applications: PCIe Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-FPBGA (17x17) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 205629-ISPGDX160VA-3 B208 Packaging: Tray Applications: PCIe Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-FPBGA (17x17) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-3B208 - 205629-ISPGDX160VA-3B208 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-3B208
205629-ISPGDX160VA-3B208
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-3B208 205629-ISPGDX160VA-3B208
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 205629-ISPGDX160VA-3 B208 Packaging: Tray Applications: PCIe Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-FPBGA (17x17) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 205629-ISPGDX160VA-3B208
Packaging: Tray
Applications: PCIe
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-FPBGA (17x17)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 205629-ISPGDX160VA-3B208
Product Name Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-3B208
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers