Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 143349-ISPGDX160V-7Q
Packaging: Tray
Applications: PCIe
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 143349-ISPGDX160V-7Q208 |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - ISPGDX160V-7Q208 |
| Operating Temperature | 0 to 70 C (32 to 158 F) |