Lattice Semiconductor Corporation Interface - Interface - Analog Switches - Special Purpose - ISPGDX120A-7T176 ISPGDX120A-7T176

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190746-ISPGDX120A-7 T176 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 176-LQFP Applications: PCIe Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: ispGDX120A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): ispGDX120A-7TN176; ispGDX160VA-7Q208; Introduction Date: September 24, 1998 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190746-ISPGDX120A-7 T176 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 176-LQFP Applications: PCIe Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: ispGDX120A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): ispGDX120A-7TN176; ispGDX160VA-7Q208; Introduction Date: September 24, 1998 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISPGDX120A-7T176 - 1190746-ISPGDX120A-7T176 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISPGDX120A-7T176
1190746-ISPGDX120A-7T176
Interface - Interface - Analog Switches - Special Purpose - ISPGDX120A-7T176 1190746-ISPGDX120A-7T176
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190746-ISPGDX120A-7 T176 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 176-LQFP Applications: PCIe Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: ispGDX120A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): ispGDX120A-7TN176; ispGDX160VA-7Q208; Introduction Date: September 24, 1998 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190746-ISPGDX120A-7T176
Series: ispGDX
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 176-LQFP
Applications: PCIe
Operating Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: ispGDX120A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): ispGDX120A-7TN176; ispGDX160VA-7Q208;
Introduction Date: September 24, 1998
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1190746-ISPGDX120A-7T176
Product Name Interface - Interface - Analog Switches - Special Purpose - ISPGDX120A-7T176
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 33P3721-CGTJ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Controllers - ADM6996LCX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers