iCE65™ L Field Programmable Gate Array (FPGA) IC 95 131072 7680 132-VFBGA, CSPBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 137400-ICE65L08F-TCB
Mounting: SMD (SMT)
Number of I/O: 95
Number of LABs/CLBs: 960
Number of Logic Elements/Cells: 7680
Total RAM Bits: 131072
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC FPGA 95 I/O 132CSBGA Product overview: ICE65L08F-TCB132C from Silicon Blue is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE65L08F-TCB132
IC FPGA 95 I/O 132CSBGA
iCE65™ L Field Programmable Gate Array (FPGA) IC 95 131072 7680 132-VFBGA, CSPBGA
iCE65™ L Field Programmable Gate Array (FPGA) IC 95 131072 7680 132-VFBGA, CSPBGA
IC FPGA 95 I/O 132CSBGA
FPGA - Field Programmable Gate Array iCE65 7680 LUTs, 1.0 1.2V Ultra Low-Power
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ICE65L08F-TCB132C-ND | 137400-ICE65L08F-TCB132C | 696-ICE65L08F-TCB132C | ICE65L08F-TCB132C | ICE65L08F-TCB132C | ICE65L08F-TCB132C | 477-ICE65L08F-TCB132C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB132C | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array iCE65 7680 LUTs, 1.0 1.2V Ultra Low-Power |
| Package Type | Other; 132-VFBGA, CSPBGA | Other; 132-CSPBGA (8x8) | Other; Tray | Other; 132-VFBGA, CSPBGA | Other; 132-VFBGA, CSPBGA | ||
| Pins | 132 | 132 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Cells / Logic Blocks | 7680 | 7680 | 7680 | 7680 | 7680 | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other; 1.14V~1.26V |