Field Programmable Gate Array, 3520-Cell, CMOS, PBGA132, Product overview: ICE65L04F-LCB132C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE65L04F-LCB132
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 920752-ICE65L04F-LCB
Series: iCE65™ L
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 95 81920 3520 132-VFBGA, CSPBGA
Package: Tray
Package: 132-VFBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 95
Part Status: Obsolete
Family Name: ICE65
Categories: Integrated Circuits (ICs)
Case / Package: 132-CSBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 384
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
iCE65™ L Field Programmable Gate Array (FPGA) IC 95 81920 3520 132-VFBGA, CSPBGA
iCE65™ L Field Programmable Gate Array (FPGA) IC 95 81920 3520 132-VFBGA, CSPBGA
IC FPGA 95 I/O 132CSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-ICE65L04F-LCB132C | 920752-ICE65L04F-LCB132C | ICE65L04F-LCB132C-ND | ICE65L04F-LCB132C | ICE65L04F-LCB132C |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LCB132C | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 132-CSBGA (8x8) | Other; 132-VFBGA, CSPBGA | Other; 132-VFBGA, CSPBGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Pins | 132 | ||||
| Logic Cells / Logic Blocks | 3520 |