iCE40™ LP Field Programmable Gate Array (FPGA) IC 93 81920 3520 121-VFBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1317996-ICE40LP4K-CM
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 490
Mounting: Surface Mount
Number of I/O: 93
Number of LABs/CLBs: 440
Number of Logic Elements/Cells: 3520
Total RAM Bits: 81920
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 121-UCBGA (5x5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 121-VFBGA
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICE40LP4KCM121,220-1
Base Product Number: ICE40
RoHS Status: ROHS3 Compliant
FPGA 3.5K Logic Elements 93 I/O 533MHz 1.2V BGA Product overview: ICE40LP4K-CM121 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 533MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP4K-CM121 can be used for catalog matching and distributor lookup.
iCE40™ LP Field Programmable Gate Array (FPGA) IC 93 81920 3520 121-VFBGA
IC FPGA 93 I/O 121UCBGA
IC FPGA 93 I/O 121UCBGA
IC FPGA 93 I/O 121UCBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1569-ND | 1317996-ICE40LP4K-CM121 | 696-ICE40LP4K-CM121 | ICE40LP4K-CM121 | ICE40LP4K-CM121 | ICE40LP4K-CM121 | ICE40LP4K-CM121 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 533MHz 1.2V BGA FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 121-VFBGA | Other; 121-VFBGA | Other; BGA | Other; 121-VFBGA | Other; 121-VFBGA | ||
| Pins | 121 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 3520 | 3520 | 3520 | 3520 | |||
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2V | Other; 1.14V ~ 1.26V | Other | Other; 1.14V ~ 1.26V |