Lattice Semiconductor Corporation FPGA Programmable Logic Device ICE40LP384-CM36TR

Description
IC FPGA 25 I/O 36UCBGA Product overview: ICE40LP384-CM36TR from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP384-CM36T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 25 I/O 36UCBGA Product overview: ICE40LP384-CM36TR from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP384-CM36T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-ICE40LP384-CM36TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-ICE40LP384-CM36TR
FPGA Programmable Logic Device 696-ICE40LP384-CM36TR
IC FPGA 25 I/O 36UCBGA Product overview: ICE40LP384-CM36TR from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP384-CM36T R can be used for catalog matching and distributor lookup.

IC FPGA 25 I/O 36UCBGA Product overview: ICE40LP384-CM36TR from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP384-CM36TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP384-CM36TR - 920750-ICE40LP384-CM36TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP384-CM36TR
920750-ICE40LP384-CM36TR
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP384-CM36TR 920750-ICE40LP384-CM36TR
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 920750-ICE40LP384-CM 36TR Series: iCE40™ LP Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 25 384 36-VFBGA Package: 36-VFBGA Package: Reel - TR Mounting: Surface Mount Number of I/O: 25 Family Name: iCE40LP384 Categories: Integrated Circuits (ICs) Case / Package: 36-UCBGA (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 920750-ICE40LP384-CM36TR
Series: iCE40™ LP
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 25 384 36-VFBGA
Package: 36-VFBGA
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 25
Family Name: iCE40LP384
Categories: Integrated Circuits (ICs)
Case / Package: 36-UCBGA (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - ICE40LP384-CM36TR-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
ICE40LP384-CM36TR-ND
FPGAs (Field Programmable Gate Array) ICE40LP384-CM36TR-ND
iCE40™ LP Field Programmable Gate Array (FPGA) IC 25 384 36-VFBGA

iCE40™ LP Field Programmable Gate Array (FPGA) IC 25 384 36-VFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP384-CM36TR - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
ICE40LP384-CM36TR
Embedded - FPGAs (Field Programmable Gate Array) ICE40LP384-CM36TR
IC FPGA 25 I/O 36UCBGA

IC FPGA 25 I/O 36UCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP384-CM36TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
ICE40LP384-CM36TR
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) ICE40LP384-CM36TR
IC FPGA 25 I/O 36UCBGA

IC FPGA 25 I/O 36UCBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - ICE40LP384-CM36TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
ICE40LP384-CM36TR
FPGAs (Field Programmable Gate Array) ICE40LP384-CM36TR
iCE40™ LP Field Programmable Gate Array (FPGA) IC 25 384 36-VFBGA

iCE40™ LP Field Programmable Gate Array (FPGA) IC 25 384 36-VFBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-ICE40LP384-CM36TR 920750-ICE40LP384-CM36TR ICE40LP384-CM36TR-ND ICE40LP384-CM36TR ICE40LP384-CM36TR ICE40LP384-CM36TR
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP384-CM36TR FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 384 384 384
Package Type Other; VFBGA Other; 36-UCBGA (2.5x2.5) Other; 36-VFBGA Other; 36-VFBGA
User I/Os 25 pins 25 pins 25 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details