Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 776287-ICE40LP1K-CB8
Series: LP
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 81-VFBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 62
Number of LABs/CLBs: 160
Number of Logic Elements/Cells: 1280
Total RAM Bits: 65536
Family Name: iCE40LP1K
Categories: Integrated Circuits (ICs)
Manufacturer Package: 81-CSBGA (5x5)
Alternative Parts (Cross-Reference): 10M08DCV81C7G; 10M08DCV81C8G; 10M08DFV81C7G; 10M08DFV81C8G;
Introduction Date: March 09, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
iCE40™ LP Field Programmable Gate Array (FPGA) IC 62 65536 1280 81-VFBGA, CSPBGA
IC FPGA 62 I/O 81CSBGA Product overview: ICE40LP1K-CB81 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40LP1K-CB81 can be used for catalog matching and distributor lookup.
iCE40™ LP Field Programmable Gate Array (FPGA) IC 62 65536 1280 81-VFBGA, CSPBGA
IC FPGA 62 I/O 81CSBGA
IC FPGA 62 I/O 81CSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 776287-ICE40LP1K-CB81 | 220-2622-ND | 696-ICE40LP1K-CB81 | ICE40LP1K-CB81 | ICE40LP1K-CB81 | ICE40LP1K-CB81 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CB81 | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1280 | 1280 | 1280 | 1280 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2 V | Other; 1.14V ~ 1.26V | Other | ||
| Package Type | Other; 81-VFBGA, CSPBGA | Other; Tray | Other; 81-VFBGA, CSPBGA | PBGA | ||
| Pins | 81 | 81 |