Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 204982-ICE40LP1K-CB1
Mounting: SMD (SMT)
Number of I/O: 95
Number of LABs/CLBs: 160
Number of Logic Elements/Cells: 1280
Total RAM Bits: 65536
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 121-CSBGA (6x6)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
iCE40™ LP Field Programmable Gate Array (FPGA) IC 92 65536 1280 121-VFBGA, CSBGA
IC FPGA 92 I/O 121CSBGA
iCE40™ LP Field Programmable Gate Array (FPGA) IC 92 65536 1280 121-VFBGA, CSBGA
IC FPGA 92 I/O 121CSBGA
FPGA - Field Programmable Gate Array iCE40LP Ultra Low Power 1280 LUTs 1.2V
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 204982-ICE40LP1K-CB121 | 220-2621-ND | ICE40LP1K-CB121 | ICE40LP1K-CB121 | ICE40LP1K-CB121 | 477-ICE40LP1K-CB121 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40LP1K-CB121 | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array iCE40LP Ultra Low Power 1280 LUTs 1.2V |
| Logic Cells / Logic Blocks | 1280 | 1280 | 1280 | |||
| Package Type | Other; 121-CSBGA (6x6) | Other; 121-VFBGA, CSBGA | Other; 121-VFBGA, CSBGA | SBGA | Other; 121-VFBGA, CSBGA | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.14V ~ 1.26V | Other | Other; 1.2V | ||
| Pins | 121 | 121 |