The ICE40LM1K-SWG25TR is an ultra-low power FPGA from the iCE40LM family, featuring 1100 logic cells and a compact 25-ball WLCSP package measuring 1.71 mm x 1.71 mm. It operates at a supply voltage of 1.2 V and is designed for mobile applications such as smartphones and tablets. The device includes two hardened I²C and SPI interfaces, as well as two on-chip strobe generators capable of generating signals in both microsecond and nanosecond ranges. With a standby power consumption as low as 120 µW, it is suitable for always-on sensor applications and sensor fusion tasks. The FPGA supports flexible logic architecture and offers up to 80 kbits of embedded block RAM, making it versatile for various low-cost, high-volume consumer applications.
iCE40™ LM Field Programmable Gate Array (FPGA) IC 18 65536 1000 25-XFBGA, WLCSP
iCE40™ LM Field Programmable Gate Array (FPGA) IC 18 65536 1000 25-XFBGA, WLCSP
IC FPGA 18 I/O 25WLCSP
IC FPGA 18 I/O 25WLCSP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ICE40LM1K-SWG25TR-ND | ICE40LM1K-SWG25TR | ICE40LM1K-SWG25TR | ICE40LM1K-SWG25TR |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 25-XFBGA, WLCSP | Other; 25-XFBGA, WLCSP | ||
| Pins | 25 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 1000 | 1000 |