iCE40™ HX Field Programmable Gate Array (FPGA) IC 95 81920 3520 132-LFBGA, CSPBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1183155-ICE40HX4K-CB
Series: HX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 132-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 95
Number of LABs/CLBs: 440
Number of Logic Elements/Cells: 3520
Total RAM Bits: 81920
Family Name: iCE40HX4K
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 132-CSPBGA (8x8)
Alternative Parts (Cross-Reference): XA3S100E-4CPG132I; XA3S100E-4CPG132Q; XC3S100E-4CPG132C;
Introduction Date: March 30, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
FPGA 3520LE 95I/O 533MHz 1.2V BGA Product overview: ICE40HX4K-CB132 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 533MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ICE40HX4K-CB132 can be used for catalog matching and distributor lookup.
iCE40™ HX Field Programmable Gate Array (FPGA) IC 95 81920 3520 132-LFBGA, CSPBGA
IC FPGA 95 I/O 132CSBGA
IC FPGA 95 I/O 132CSBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1571-ND | 1183155-ICE40HX4K-CB132 | 696-ICE40HX4K-CB132 | ICE40HX4K-CB132 | ICE40HX4K-CB132 | ICE40HX4K-CB132 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ICE40HX4K-CB132 | 533MHz 1.2V BGA FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 132-LFBGA, CSPBGA | Other; BGA | Other; 132-LFBGA, CSPBGA | PBGA | ||
| Pins | 132 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 3520 | 3520 | 3520 | 3520 | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other; 1.14V ~ 1.26V | Other |