Lattice Semiconductor Corporation Embedded Processors and Controllers - GAL6001B-30LP GAL6001B-30LP

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995457-GAL6001B-30LP Mounting: SMD (SMT) Number of Macrocells: 38 Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 27 MHz Alternative Parts (Cross-Reference): GAL6001B-30LPGAL6001 B30LP; GAL6001B30-LP; GAL6001B30LP; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 150 mA
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995457-GAL6001B-30LP Mounting: SMD (SMT) Number of Macrocells: 38 Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 27 MHz Alternative Parts (Cross-Reference): GAL6001B-30LPGAL6001 B30LP; GAL6001B30-LP; GAL6001B30LP; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 150 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - GAL6001B-30LP - 995457-GAL6001B-30LP - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - GAL6001B-30LP
995457-GAL6001B-30LP
Embedded Processors and Controllers - GAL6001B-30LP 995457-GAL6001B-30LP
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995457-GAL6001B-30LP Mounting: SMD (SMT) Number of Macrocells: 38 Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 27 MHz Alternative Parts (Cross-Reference): GAL6001B-30LPGAL6001 B30LP; GAL6001B30-LP; GAL6001B30LP; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 150 mA

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995457-GAL6001B-30LP
Mounting: SMD (SMT)
Number of Macrocells: 38
Categories: Embedded Processors and Controllers
Case / Package: PDIP
Max Frequency: 27 MHz
Alternative Parts (Cross-Reference): GAL6001B-30LPGAL6001 B30LP; GAL6001B30-LP; GAL6001B30LP;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 150 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 995457-GAL6001B-30LP
Product Name Embedded Processors and Controllers - GAL6001B-30LP
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54ACT11245JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers