Lattice Semiconductor Corporation Embedded Processors and Controllers - GAL26V12C20LP GAL26V12C20LP

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060462-GAL26V12C20L P Mounting: SMD (SMT) Frequency: 62.5 MHz Number of Pins: 28 Number of Macrocells: 12 Propagation Delay: 20 ns Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 62.5 MHz Alternative Parts (Cross-Reference): GAL26V12C20LPGAL26V1 2C-20LP; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 105 mA
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060462-GAL26V12C20L P Mounting: SMD (SMT) Frequency: 62.5 MHz Number of Pins: 28 Number of Macrocells: 12 Propagation Delay: 20 ns Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 62.5 MHz Alternative Parts (Cross-Reference): GAL26V12C20LPGAL26V1 2C-20LP; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 105 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - GAL26V12C20LP - 1060462-GAL26V12C20LP - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - GAL26V12C20LP
1060462-GAL26V12C20LP
Embedded Processors and Controllers - GAL26V12C20LP 1060462-GAL26V12C20LP
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060462-GAL26V12C20L P Mounting: SMD (SMT) Frequency: 62.5 MHz Number of Pins: 28 Number of Macrocells: 12 Propagation Delay: 20 ns Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 62.5 MHz Alternative Parts (Cross-Reference): GAL26V12C20LPGAL26V1 2C-20LP; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 105 mA

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060462-GAL26V12C20LP
Mounting: SMD (SMT)
Frequency: 62.5 MHz
Number of Pins: 28
Number of Macrocells: 12
Propagation Delay: 20 ns
Categories: Embedded Processors and Controllers
Case / Package: PDIP
Max Frequency: 62.5 MHz
Alternative Parts (Cross-Reference): GAL26V12C20LPGAL26V12C-20LP;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 105 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060462-GAL26V12C20LP
Product Name Embedded Processors and Controllers - GAL26V12C20LP
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74AHC04BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Telecom - SI3215M-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details