EE PLD, 15ns, PAL-Type, CMOS, PDIP24, LEAD FREE, PLASTIC, DIP-24 Product overview: GAL22V10D-15LPN from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL22V10D-15LPN can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 35874-GAL22V10D-15LP
Packaging: Tube/Rail
Mounting: Through Hole
Programmable Type: EE PLD
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 10
Family Name: GAL22V10D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 24-PDIP
Alternative Parts (Cross-Reference): GAL22V10D-15LP; GAL22V10D-15LJ; GAL22V10D-15LJN;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: Indonesia, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC CPLD 10MC 15NS 24DIP
IC CPLD 10MC 15NS 24DIP
IC PLD 10MC 15NS 24DIP
GAL®22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 719-GAL22V10D-15LPN | 35874-GAL22V10D-15LPN | GAL22V10D-15LPN | GAL22V10D-15LPN | GAL22V10D-15LPN | GAL22V10D-15LPN |
| Product Name | DIP FPGA Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL22V10D-15LPN | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; PDIP | PDIP; Other; 24-PDIP | Other; 24-DIP (0.300", 7.62mm) | PDIP | Other; 24-DIP (0.300\", 7.62mm) | |
| Internal Frequency | 83.3 MHz | |||||
| User I/Os | 10 pins | |||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) |