Rochester Electronics Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) EP910DI-25

Description
EP910 - Classic Family EPLD, Logic,450 Gates,24 Macrocells
Request a Quote Datasheet
Description
EP910 - Classic Family EPLD, Logic,450 Gates,24 Macrocells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EP910DI-25 - Rochester Electronics
Newburyport, MA, United States
EP910 - Classic Family EPLD, Logic,450 Gates,24 Macrocells

EP910 - Classic Family EPLD, Logic,450 Gates,24 Macrocells

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 1193964-EP910DI-25 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
1193964-EP910DI-25
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 1193964-EP910DI-25
Win Source Part Number: 1193964-EP910DI-25 Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): EP910DI25; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Rochester Electronics, LLC Other Names: 2156-EP910DI-25,REIE P910DI-25 RoHS Status: Not applicable

Win Source Part Number: 1193964-EP910DI-25
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): EP910DI25;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Rochester Electronics, LLC
Other Names: 2156-EP910DI-25,REIEP910DI-25
RoHS Status: Not applicable

Buy Now Datasheet
FPGA Programmable Logic Device - 719-EP910DI-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-EP910DI-25
FPGA Programmable Logic Device 719-EP910DI-25
LOGIC (EPLD) / * Programmable Logic Device (PLD) IC Macrocells Product overview: EP910DI-25 from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-EP910DI-25 can be used for catalog matching and distributor lookup.

LOGIC (EPLD) / * Programmable Logic Device (PLD) IC Macrocells Product overview: EP910DI-25 from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-EP910DI-25 can be used for catalog matching and distributor lookup.

Supplier's Site
PLDs (Programmable Logic Device) - EP910DI-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
EP910DI-25
PLDs (Programmable Logic Device) EP910DI-25
* Programmable Logic Device (PLD) IC Macrocells

* Programmable Logic Device (PLD) IC Macrocells

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - EP910DI-25 - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
EP910DI-25
Embedded - PLDs (Programmable Logic Device) EP910DI-25
LOGIC (EPLD)

LOGIC (EPLD)

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number EP910DI-25 1193964-EP910DI-25 719-EP910DI-25 EP910DI-25 EP910DI-25
Product Name Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) FPGA Programmable Logic Device PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
Package Type Other; CDIP40 Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-2 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Embedded - FPGAs (Field Programmable Gate Array) - EPF81500AQC240-2 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 181 pins
View Details
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details