Lattice Semiconductor Corporation Memory IC GAL20V8B-25QP

Description
DISCONTINUED BY MANUFACTURER ,PROGRAMMABLE LOGIC IC; LOGIC TYPE:PROGRAMMABLE GAL; NO. OF I/O PINS:20; NO. OF MACROCELLS:8; SUPPLY VOLTAGE MAX:5.25V; TERMINATION:SMD; PACKAGE/CASE:2. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER ,PROGRAMMABLE LOGIC IC; LOGIC TYPE:PROGRAMMABLE GAL; NO. OF I/O PINS:20; NO. OF MACROCELLS:8; SUPPLY VOLTAGE MAX:5.25V; TERMINATION:SMD; PACKAGE/CASE:2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Memory IC - 19213072 - Radwell International
Willingboro, NJ, United States
Memory IC
19213072
Memory IC 19213072
DISCONTINUED BY MANUFACTURER ,PROGRAMMABLE LOGIC IC; LOGIC TYPE:PROGRAMMABLE GAL; NO. OF I/O PINS:20; NO. OF MACROCELLS:8; SUPPLY VOLTAGE MAX:5.25V; TERMINATION:SMD; PACKAGE/CASE:2. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER ,PROGRAMMABLE LOGIC IC; LOGIC TYPE:PROGRAMMABLE GAL; NO. OF I/O PINS:20; NO. OF MACROCELLS:8; SUPPLY VOLTAGE MAX:5.25V; TERMINATION:SMD; PACKAGE/CASE:2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Memory Chips
Product Number 19213072
Product Name Memory IC
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details