Lattice Semiconductor Corporation Embedded Processors and Controllers - GAL20V8B-20QPNI GAL20V8B-20QPNI

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015158-GAL20V8B-20Q PNI Mounting: SMD (SMT) Frequency: 50 MHz Number of Pins: 24 Number of Macrocells: 8 Propagation Delay: 20 ns Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 50 MHz Alternative Parts (Cross-Reference): 5962-8605301KA; ATF22V10CQZ-20PU; GAL20RA10B-15LP; ATF16V8BQL-15PU; ATF16V8B-15PU; TIBPAL20L8-15CNT; TIBPAL20R6-25CNTGAL2 0V8B20QPNI; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 65 mA
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015158-GAL20V8B-20Q PNI Mounting: SMD (SMT) Frequency: 50 MHz Number of Pins: 24 Number of Macrocells: 8 Propagation Delay: 20 ns Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 50 MHz Alternative Parts (Cross-Reference): 5962-8605301KA; ATF22V10CQZ-20PU; GAL20RA10B-15LP; ATF16V8BQL-15PU; ATF16V8B-15PU; TIBPAL20L8-15CNT; TIBPAL20R6-25CNTGAL2 0V8B20QPNI; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 65 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - GAL20V8B-20QPNI - 1015158-GAL20V8B-20QPNI - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - GAL20V8B-20QPNI
1015158-GAL20V8B-20QPNI
Embedded Processors and Controllers - GAL20V8B-20QPNI 1015158-GAL20V8B-20QPNI
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015158-GAL20V8B-20Q PNI Mounting: SMD (SMT) Frequency: 50 MHz Number of Pins: 24 Number of Macrocells: 8 Propagation Delay: 20 ns Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 50 MHz Alternative Parts (Cross-Reference): 5962-8605301KA; ATF22V10CQZ-20PU; GAL20RA10B-15LP; ATF16V8BQL-15PU; ATF16V8B-15PU; TIBPAL20L8-15CNT; TIBPAL20R6-25CNTGAL2 0V8B20QPNI; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 65 mA

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015158-GAL20V8B-20QPNI
Mounting: SMD (SMT)
Frequency: 50 MHz
Number of Pins: 24
Number of Macrocells: 8
Propagation Delay: 20 ns
Categories: Embedded Processors and Controllers
Case / Package: PDIP
Max Frequency: 50 MHz
Alternative Parts (Cross-Reference): 5962-8605301KA; ATF22V10CQZ-20PU; GAL20RA10B-15LP; ATF16V8BQL-15PU; ATF16V8B-15PU; TIBPAL20L8-15CNT; TIBPAL20R6-25CNTGAL20V8B20QPNI;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 65 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1015158-GAL20V8B-20QPNI
Product Name Embedded Processors and Controllers - GAL20V8B-20QPNI
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-CY7B923-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
 - 5414/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details