Lattice Semiconductor Corporation Embedded Processors and Controllers - GAL18V10B-7LP GAL18V10B-7LP

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060446-GAL18V10B-7L P Mounting: SMD (SMT) Number of Macrocells: 10 Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 111 MHz Alternative Parts (Cross-Reference): GAL18V10B-7LPGAL18V1 0B7LP; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 115 mA
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060446-GAL18V10B-7L P Mounting: SMD (SMT) Number of Macrocells: 10 Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 111 MHz Alternative Parts (Cross-Reference): GAL18V10B-7LPGAL18V1 0B7LP; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 115 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - GAL18V10B-7LP - 1060446-GAL18V10B-7LP - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - GAL18V10B-7LP
1060446-GAL18V10B-7LP
Embedded Processors and Controllers - GAL18V10B-7LP 1060446-GAL18V10B-7LP
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060446-GAL18V10B-7L P Mounting: SMD (SMT) Number of Macrocells: 10 Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 111 MHz Alternative Parts (Cross-Reference): GAL18V10B-7LPGAL18V1 0B7LP; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 115 mA

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060446-GAL18V10B-7LP
Mounting: SMD (SMT)
Number of Macrocells: 10
Categories: Embedded Processors and Controllers
Case / Package: PDIP
Max Frequency: 111 MHz
Alternative Parts (Cross-Reference): GAL18V10B-7LPGAL18V10B7LP;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 115 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060446-GAL18V10B-7LP
Product Name Embedded Processors and Controllers - GAL18V10B-7LP
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details