Lattice Semiconductor Corporation FPGA Programmable Logic Device GAL18V10B-15LJ

Description
EE PLD, 15ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL18V10B-15LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL18V10B-15LJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 15ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL18V10B-15LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL18V10B-15LJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 719-GAL18V10B-15LJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-GAL18V10B-15LJ
FPGA Programmable Logic Device 719-GAL18V10B-15LJ
EE PLD, 15ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL18V10B-15LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL18V10B-15LJ can be used for catalog matching and distributor lookup.

EE PLD, 15ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: GAL18V10B-15LJ from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL18V10B-15LJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-15LJ - 040388-GAL18V10B-15LJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-15LJ
040388-GAL18V10B-15LJ
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-15LJ 040388-GAL18V10B-15LJ
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 040388-GAL18V10B-15L J Packaging: Tube/Rail Mounting: SMD (SMT) Programmable Type: EE PLD Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 040388-GAL18V10B-15LJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Programmable Type: EE PLD
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PLCC (9x9)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL18V10B-15LJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL18V10B-15LJ
CPLDs (Complex Programmable Logic Devices) GAL18V10B-15LJ
GAL®18V10 Programmable Logic Device (PLD) IC 10 Macrocells 20-PLCC (9x9)

GAL®18V10 Programmable Logic Device (PLD) IC 10 Macrocells 20-PLCC (9x9)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL18V10B-15LJ
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL18V10B-15LJ
IC CPLD 10MC 15NS 20PLCC

IC CPLD 10MC 15NS 20PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-15LJ - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL18V10B-15LJ
Embedded - CPLDs (Complex Programmable Logic Devices) GAL18V10B-15LJ
IC CPLD 10MC 15NS 20PLCC

IC CPLD 10MC 15NS 20PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD)
Product Number 719-GAL18V10B-15LJ 040388-GAL18V10B-15LJ GAL18V10B-15LJ GAL18V10B-15LJ GAL18V10B-15LJ
Product Name FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL18V10B-15LJ CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type Other; PLCC PLCC; Other; 20-PLCC (9x9) Other; 20-LCC (J-Lead) PLCC
Internal Frequency 66.7 MHz
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F)
Propagation Delay 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details