Lattice Semiconductor Corporation Embedded Processors and Controllers - GAL16V8D-7LPNI GAL16V8D-7LPNI

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168742-GAL16V8D-7LP NI Frequency: 125 MHz Number of Pins: 20 Number of Macrocells: 8 Propagation Delay: 7.5 ns Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 125 MHz Alternative Parts (Cross-Reference): GAL16V8D7LPNI; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 7.5 ns Max Operating Temperature: 85 °C Nominal Supply Current: 130 mA
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168742-GAL16V8D-7LP NI Frequency: 125 MHz Number of Pins: 20 Number of Macrocells: 8 Propagation Delay: 7.5 ns Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 125 MHz Alternative Parts (Cross-Reference): GAL16V8D7LPNI; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 7.5 ns Max Operating Temperature: 85 °C Nominal Supply Current: 130 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - GAL16V8D-7LPNI - 1168742-GAL16V8D-7LPNI - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - GAL16V8D-7LPNI
1168742-GAL16V8D-7LPNI
Embedded Processors and Controllers - GAL16V8D-7LPNI 1168742-GAL16V8D-7LPNI
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168742-GAL16V8D-7LP NI Frequency: 125 MHz Number of Pins: 20 Number of Macrocells: 8 Propagation Delay: 7.5 ns Categories: Embedded Processors and Controllers Case / Package: PDIP Max Frequency: 125 MHz Alternative Parts (Cross-Reference): GAL16V8D7LPNI; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 7.5 ns Max Operating Temperature: 85 °C Nominal Supply Current: 130 mA

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168742-GAL16V8D-7LPNI
Frequency: 125 MHz
Number of Pins: 20
Number of Macrocells: 8
Propagation Delay: 7.5 ns
Categories: Embedded Processors and Controllers
Case / Package: PDIP
Max Frequency: 125 MHz
Alternative Parts (Cross-Reference): GAL16V8D7LPNI;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 7.5 ns
Max Operating Temperature: 85 °C
Nominal Supply Current: 130 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1168742-GAL16V8D-7LPNI
Product Name Embedded Processors and Controllers - GAL16V8D-7LPNI
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - CODECs - 6PAIC23BIPWRG4Q1 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details