Lattice Semiconductor Corporation 83.3MHz 5V FPGA Programmable Logic Device GAL16V8D-10LJI

Description
SPLD GAL Family 8 Macro Cells 83.3MHz 5V 20-Pin PLCC Product overview: GAL16V8D-10LJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LJI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPLD GAL Family 8 Macro Cells 83.3MHz 5V 20-Pin PLCC Product overview: GAL16V8D-10LJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LJI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
83.3MHz 5V FPGA Programmable Logic Device - 719-GAL16V8D-10LJI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
83.3MHz 5V FPGA Programmable Logic Device
719-GAL16V8D-10LJI
83.3MHz 5V FPGA Programmable Logic Device 719-GAL16V8D-10LJI
SPLD GAL Family 8 Macro Cells 83.3MHz 5V 20-Pin PLCC Product overview: GAL16V8D-10LJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LJI can be used for catalog matching and distributor lookup.

SPLD GAL Family 8 Macro Cells 83.3MHz 5V 20-Pin PLCC Product overview: GAL16V8D-10LJI from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83.3MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83.3MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8D-10LJI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LJI - 1176769-GAL16V8D-10LJI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LJI
1176769-GAL16V8D-10LJI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LJI 1176769-GAL16V8D-10LJI
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1176769-GAL16V8D-10L JI Series: GAL16V8 Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-LCC (J-Lead) Mounting: SMD Programmable Type: EE PLD Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Macrocells: 8 Part Status: Obsolete(EOL) Family Name: GAL16V8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): GAL16V8D-10LPI; GAL16V8D-10LPNI; GAL16V8D-10LJNI; Introduction Date: July 23, 1996 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1176769-GAL16V8D-10LJI
Series: GAL16V8
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-LCC (J-Lead)
Mounting: SMD
Programmable Type: EE PLD
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Macrocells: 8
Part Status: Obsolete(EOL)
Family Name: GAL16V8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): GAL16V8D-10LPI; GAL16V8D-10LPNI; GAL16V8D-10LJNI;
Introduction Date: July 23, 1996
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LJI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
GAL16V8D-10LJI
Embedded - CPLDs (Complex Programmable Logic Devices) GAL16V8D-10LJI
IC CPLD 8MC 10NS 20PLCC

IC CPLD 8MC 10NS 20PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LJI - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-10LJI
CPLDs (Complex Programmable Logic Devices) GAL16V8D-10LJI
IC CPLD 8MC 10NS 20PLCC

IC CPLD 8MC 10NS 20PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
GAL16V8D-10LJI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) GAL16V8D-10LJI
IC CPLD 8MC 10NS 20PLCC

IC CPLD 8MC 10NS 20PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LJI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
GAL16V8D-10LJI
CPLDs (Complex Programmable Logic Devices) GAL16V8D-10LJI
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Simple Programmable Logic Devices (SPLD) Complex Programmable Logic Devices (CPLD)
Product Number 719-GAL16V8D-10LJI 1176769-GAL16V8D-10LJI GAL16V8D-10LJI GAL16V8D-10LJI GAL16V8D-10LJI GAL16V8D-10LJI
Product Name 83.3MHz 5V FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8D-10LJI Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) CPLDs (Complex Programmable Logic Devices)
Package Type Other; PLCC Other; 20-LCC (J-Lead) PLCC Other; 20-LCC (J-Lead)
Internal Frequency 83.3 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Propagation Delay 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details