Lattice Semiconductor Corporation Usb Cable, 6 Feet; Connector A Laurel Electronics CBL05

Description
USB CABLE, 6 FEET; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:CBL Series RoHS Compliant: Yes
Description
USB CABLE, 6 FEET; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:CBL Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 6 Feet; Connector A Laurel Electronics - 14R9955 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 6 Feet; Connector A Laurel Electronics
14R9955
Usb Cable, 6 Feet; Connector A Laurel Electronics 14R9955
USB CABLE, 6 FEET; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:CBL Series RoHS Compliant: Yes

USB CABLE, 6 FEET; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:CBL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14R9955
Product Name Usb Cable, 6 Feet; Connector A Laurel Electronics
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1828917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 2.62 ft (8 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers