Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995167-5962-8983903R
Mounting: SMD (SMT)
Frequency: 50 MHz
Number of Pins: 20
Number of Macrocells: 8
Propagation Delay: 15 ns
Categories: Embedded Processors and Controllers
Case / Package: CDIP
Max Frequency: 50 MHz
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 15 ns
Nominal Supply Current: 130 mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 995167-5962-8983903RA |
| Product Name | Embedded Processors and Controllers - 5962-8983903RA |
| Device Type | Storage Interface |